DS18B20 alternative parts: DS18B20
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package | -55℃~ 125℃ ±0.4℃ TO-92 Temperature Sensors ROHS |
Factory Lead Time: | 7 Weeks | - |
Mount: | PCB, Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Weight: | 453.59237mg | - |
Test Conditions: | -10°C ~ 85°C (-55°C ~ 125°C) | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | - |
Published: | 2000 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Supply: | 3V~5.5V | - |
Base Part Number: | DS18B20 | - |
Output Type: | 1-Wire® | - |
Interface: | Serial | - |
Operating Supply Current: | 1.5mA | - |
Nominal Supply Current: | 1mA | - |
Output Current: | 4mA | - |
Number of Bits: | 12 | - |
Resolution: | 12 b | ±0.4℃ |
Sensor Type: | Digital, Local | - |
Max Supply Voltage (DC): | 5.5V | - |
Min Supply Voltage (DC): | 3V | - |
Housing: | PLASTIC | - |
Accuracy - Highest (Lowest): | ±0.5°C (±2°C) | - |
Sensing Temperature - Local: | -55°C~125°C | - |
Accuracy-Max: | 0.5 Cel | - |
Features: | Output Switch, Programmable Limit, Programmable Resolution | - |
Height: | 4.95mm | - |
Length: | 4.95mm | - |
Width: | 3.94mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
RoHS: | - | true |
Standby Current: | - | 750nA |
Package: | - | Bag-packed |
Supply Voltage: | - | 2.5V~5.5V |
Temperature range: | - | -55℃~+125℃ |

DS18B20
(In Stock: 81)
Maxim IntegratedUnited States